Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$19.47
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | PNP-NO |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
INDUCTIVE SENSOR M18 Sr 5mm | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Proximity Sensor, Pnp-No, 24V | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 5MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 1.2kHz 36V 10mA 5mm IP67 Cable, 5 m XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS118BLPAL5?
Additional datasheets, footprints and schematics for XS118BLPAL5 are listed on our Part Details page. You can also find images and similar parts to XS118BLPAL5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS118BLPAL5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS118BLPAL5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS118BLPAL5 fall under?
The XS118BLPAL5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS118BLPAL5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS118BLPAL5 you can contact the distributor directly for product support, shipping queries etc.
Is the XS118BLPAL5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS118BLPAL5 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for XS118BLPAL5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS118BLPAL5 often in real-time on the comparison pages.
What if I can't find stock of XS118BLPAL5?
You can fill out our help required form which you can use to request a quote for XS118BLPAL5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.