XS118BLPAL2. Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 5MM 24VDC

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.66

Distributor Stock
Logo for RS
RS
from US$51.93
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$57.20
16
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$36.65
15
in stock
Buy Now
Logo for element14
element14
from US$54.71
-
Buy Now
Logo for Distrelec
Distrelec
from US$33.66
-
Buy Now
Logo for Farnell
Farnell
from US$46.73
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Sensing Range Max 5mm
Thread Size - Metric M18 x 1
Sensor Output PNP
Supply Voltage DC Min 12V
Supply Voltage DC Max 24V
Product Range OsiSense XS Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Sensor: inductive | Transfer Multisort Elektronik
INDUCTIVE SENSOR M18 Sr 5mm | RS
INDUCTIVE PROXIMITY SENSOR, 5MM, 24VDC | element14
Telemecanique Sensors Inductive Sensor PNP, Make Contact (NO) 1.2kHz 36V 10mA 8mm IP67 Connector, M18 OsiSense XS | Distrelec
Inductive Sensor, 5Mm, Pnp, M18, 24Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS118BLPAL2.?

Additional datasheets, footprints and schematics for XS118BLPAL2. are listed on our Part Details page. You can also find images and similar parts to XS118BLPAL2. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS118BLPAL2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS118BLPAL2. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS118BLPAL2. fall under?

The XS118BLPAL2. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS118BLPAL2. when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS118BLPAL2. you can contact the distributor directly for product support, shipping queries etc.

Is the XS118BLPAL2. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS118BLPAL2. have stock available?

Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, RS, element14 and Distrelec have stock available or on a lead time for XS118BLPAL2..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS118BLPAL2. often in real-time on the comparison pages.

What if I can't find stock of XS118BLPAL2.?

You can fill out our help required form which you can use to request a quote for XS118BLPAL2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay