Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$33.42
Sensing Range Max | 1.5mm |
---|---|
Thread Size - Metric | M8 x 1 |
Sensor Output | PNP-NO |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive sensor XS1 M8, L53mm, brass, Sn1.5mm, 12 to 24VDC, M8 | Telemecanique Sensors XS108BLPAM8 | RS Americas |
INDUCTIVE SENSOR M8 Sr 1.8mm | RS |
Inductive Proximity Sensor, Pnp-No, 24V | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS108BLPAM8?
Additional datasheets, footprints and schematics for XS108BLPAM8 are listed on our Part Details page. You can also find images and similar parts to XS108BLPAM8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS108BLPAM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS108BLPAM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS108BLPAM8 fall under?
The XS108BLPAM8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS108BLPAM8 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS108BLPAM8 you can contact the distributor directly for product support, shipping queries etc.
Is the XS108BLPAM8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS108BLPAM8 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for XS108BLPAM8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS108BLPAM8 often in real-time on the comparison pages.
What if I can't find stock of XS108BLPAM8?
You can fill out our help required form which you can use to request a quote for XS108BLPAM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.