Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$35.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.53
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$41.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$35.24
|
-
|
Buy Now | |
RS Americas
from US$47.62
|
-
|
Buy Now | |
element14
from US$45.57
|
-
|
Buy Now | |
Farnell
from US$49.85
|
-
|
Buy Now |
Sensing Range Max | 1.5mm |
---|---|
Thread Size - Metric | M8 x 1 |
Sensor Output | PNP-NO |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Prox 8mm Shielded PNP 1.5mm | RS |
Inductive Proximity Sensor, Pnp-No, 24V | Newark Electronics |
Proximity Sensor, 8MM BARREL, SHIELDED METAL, PNP, RANGE 1.5MM, 10-36VDC, M12 C | Telemecanique Sensors XS108BLPAM12 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS108BLPAM12?
Additional datasheets, footprints and schematics for XS108BLPAM12 are listed on our Part Details page. You can also find images and similar parts to XS108BLPAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS108BLPAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS108BLPAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS108BLPAM12 fall under?
The XS108BLPAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS108BLPAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS108BLPAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS108BLPAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS108BLPAM12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for XS108BLPAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS108BLPAM12 often in real-time on the comparison pages.
What if I can't find stock of XS108BLPAM12?
You can fill out our help required form which you can use to request a quote for XS108BLPAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.