Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 1.5mm |
---|---|
Thread Size - Metric | M8 x 1 |
Sensor Output | NPN-NO |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductive Prox 8mm Shielded NPN 1.5mm | RS |
Inductive Proximity Sensor, Npn-No, 24V | Newark Electronics |
Proximity Sensor, 8MM BARREL, SHIELDED METAL, NPN, RANGE 1.5MM, 10-36VDC, 2M CA | Telemecanique Sensors XS108BLNAL2 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS108BLNAL2?
Additional datasheets, footprints and schematics for XS108BLNAL2 are listed on our Part Details page. You can also find images and similar parts to XS108BLNAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS108BLNAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS108BLNAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS108BLNAL2 fall under?
The XS108BLNAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS108BLNAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS108BLNAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XS108BLNAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS108BLNAL2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XS108BLNAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS108BLNAL2 often in real-time on the comparison pages.
What if I can't find stock of XS108BLNAL2?
You can fill out our help required form which you can use to request a quote for XS108BLNAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.