Status: | Unknown |
---|---|
Series: | XCORE Family XS1L6A Series Microcontrollers |
RoHS: | Unknown |
Product Range | XCORE Family XS1L6A Series Microcontrollers |
---|---|
Architecture | xCORE |
No. of Bits | 32bit |
CPU Speed | 500MHz |
Program Memory Size | 8KB |
RAM Memory Size | 64KB |
No. of Pins | 48Pins |
MCU Case Style | TQFP |
No. of I/O's | 28I/O's |
Embedded Interface Type | SPI USB |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.05V |
MCU Family | xCORE |
MCU Series | XS1L6A |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
32 Bit Microcontroller, 6 Core, General Purpose, Xcore, 500 Mhz, 8 Kb, 64 Kb, 48, Tqfp Rohs Compliant: Yes |Xmos XS1-L6A-64-TQ48-C5 | Newark Electronics |
Where can I find additional details, specifications and documents for a XS1-L6A-64-TQ48-C5?
Additional datasheets, footprints and schematics for XS1-L6A-64-TQ48-C5 are listed on our Part Details page. You can also find images and similar parts to XS1-L6A-64-TQ48-C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1-L6A-64-TQ48-C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1-L6A-64-TQ48-C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1-L6A-64-TQ48-C5 fall under?
The XS1-L6A-64-TQ48-C5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XS1-L6A-64-TQ48-C5 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1-L6A-64-TQ48-C5 you can contact the distributor directly for product support, shipping queries etc.
Is the XS1-L6A-64-TQ48-C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1-L6A-64-TQ48-C5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XS1-L6A-64-TQ48-C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1-L6A-64-TQ48-C5 often in real-time on the comparison pages.
What if I can't find stock of XS1-L6A-64-TQ48-C5?
You can fill out our help required form which you can use to request a quote for XS1-L6A-64-TQ48-C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.