Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Wire Type | KX |
---|---|
Length - Imperial | 328.084ft |
Length - Metric | 100m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.22mm² |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Length | 100m |
Thermocouple Wire, Kx Type, Pfa, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a XS-752-ANSI X 100M?
Additional datasheets, footprints and schematics for XS-752-ANSI X 100M are listed on our Part Details page. You can also find images and similar parts to XS-752-ANSI X 100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS-752-ANSI X 100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS-752-ANSI X 100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS-752-ANSI X 100M fall under?
The XS-752-ANSI X 100M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS-752-ANSI X 100M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS-752-ANSI X 100M you can contact the distributor directly for product support, shipping queries etc.
Is the XS-752-ANSI X 100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS-752-ANSI X 100M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XS-752-ANSI X 100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS-752-ANSI X 100M often in real-time on the comparison pages.
What if I can't find stock of XS-752-ANSI X 100M?
You can fill out our help required form which you can use to request a quote for XS-752-ANSI X 100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.