XRT91L30IQ-F Part Information

Details for XRT91L30IQ-F by Exar

Electronic & Electrical Components>Semiconductors - ICs>Clocks Timing & Frequency Management

Part Downloads

Part Specifications

Synthesizer Type -
Frequency -
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Digital IC Case -
No. of Pins 64Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Packaging Each
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL -
Operating Temperature Range -40°C to +85°C
RF IC Case Style QFP
Supply Voltage Range 3.135V to 3.465V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XRT91L30IQ-F?

Additional datasheets, footprints and schematics for XRT91L30IQ-F are listed in our Part Details tab. You can also find the XRT91L30IQ-F image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XRT91L30IQ-F in the Pricing & Inventory tab next to part details. You can view XRT91L30IQ-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XRT91L30IQ-F fall under?

The XRT91L30IQ-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.

Can I view similar or alternative parts?

You can view similar parts to XRT91L30IQ-F when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XRT91L30IQ-F you can contact the distributor directly for product support, shipping queries etc.

Is the XRT91L30IQ-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for XRT91L30IQ-F have stock available?

There is no stock from authorised distributors for XRT91L30IQ-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XRT91L30IQ-F often in real-time on the comparison pages.

What if I can't find stock of XRT91L30IQ-F?

You can fill out our help required form which you can use to request a quote for XRT91L30IQ-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for XRT91L30IQ-F

Loading...
Loading Results for XRT91L30IQ-F
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us