Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.19
|
No stock
|
Buy Now |
IC Function | Programmable Power Module |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 22V |
IC Package Type | LGA |
No. of Pins | 45Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Where can I find additional details, specifications and documents for a XRP9711EY-F?
Additional datasheets, footprints and schematics for XRP9711EY-F are listed on our Part Details page. You can also find images and similar parts to XRP9711EY-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRP9711EY-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRP9711EY-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRP9711EY-F fall under?
The XRP9711EY-F is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to XRP9711EY-F when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRP9711EY-F you can contact the distributor directly for product support, shipping queries etc.
Is the XRP9711EY-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRP9711EY-F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XRP9711EY-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRP9711EY-F often in real-time on the comparison pages.
What if I can't find stock of XRP9711EY-F?
You can fill out our help required form which you can use to request a quote for XRP9711EY-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.