Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$119.19
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$119.19
|
-
|
Buy Now |
Silicon Manufacturer | Exar |
---|---|
Silicon Core Number | XRP7725 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Power Management Unit |
Kit Contents | Eval Board XRP7725 Power Architect Software XRP77XXEVB-XCM USB-I2C Module & Interposer Board |
Product Range | - |
Automotive Qualification Standard | - |
Features | Quad Channel Buck Controller Instantaneous Current Monitoring SMBus Compliant-I2C Interface |
Eval Board for XRP7725ILB-F PWM/PFM | Exar XRP7725EVB-DEMO-2-KITA | RS Americas |
Where can I find additional details, specifications and documents for a XRP7725EVB-DEMO-2-KITA?
Additional datasheets, footprints and schematics for XRP7725EVB-DEMO-2-KITA are listed on our Part Details page. You can also find images and similar parts to XRP7725EVB-DEMO-2-KITA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRP7725EVB-DEMO-2-KITA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRP7725EVB-DEMO-2-KITA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRP7725EVB-DEMO-2-KITA fall under?
The XRP7725EVB-DEMO-2-KITA is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XRP7725EVB-DEMO-2-KITA when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRP7725EVB-DEMO-2-KITA you can contact the distributor directly for product support, shipping queries etc.
Is the XRP7725EVB-DEMO-2-KITA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRP7725EVB-DEMO-2-KITA have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for XRP7725EVB-DEMO-2-KITA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRP7725EVB-DEMO-2-KITA often in real-time on the comparison pages.
What if I can't find stock of XRP7725EVB-DEMO-2-KITA?
You can fill out our help required form which you can use to request a quote for XRP7725EVB-DEMO-2-KITA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.