Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$37.13
|
-
|
Buy Now |
Silicon Manufacturer | Exar |
---|---|
Silicon Core Number | XRP6141 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Eval Board XRP6141 |
Product Range | - |
Automotive Qualification Standard | - |
Features | Adjustable O/P Voltage Integrated High Current 2A/3A Drivers No Loop Compensation Required |
Where can I find additional details, specifications and documents for a XRP6141EVB?
Additional datasheets, footprints and schematics for XRP6141EVB are listed on our Part Details page. You can also find images and similar parts to XRP6141EVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRP6141EVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRP6141EVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRP6141EVB fall under?
The XRP6141EVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XRP6141EVB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRP6141EVB you can contact the distributor directly for product support, shipping queries etc.
Is the XRP6141EVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRP6141EVB have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for XRP6141EVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRP6141EVB often in real-time on the comparison pages.
What if I can't find stock of XRP6141EVB?
You can fill out our help required form which you can use to request a quote for XRP6141EVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.