Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 6.5V |
Current Limit | 1.5A |
On State Resistance | - |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Operating Temperature Range | -40°C to +85°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 6.5V |
Current Limit | 1.5A |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
RoHS Compliant | Yes |
Switch, Pwr Dist, 6.5V, 1.5A, 5Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a XRP2523ISTR-F..?
Additional datasheets, footprints and schematics for XRP2523ISTR-F.. are listed on our Part Details page. You can also find images and similar parts to XRP2523ISTR-F.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRP2523ISTR-F.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRP2523ISTR-F.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRP2523ISTR-F.. fall under?
The XRP2523ISTR-F.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XRP2523ISTR-F.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRP2523ISTR-F.. you can contact the distributor directly for product support, shipping queries etc.
Is the XRP2523ISTR-F.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRP2523ISTR-F.. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XRP2523ISTR-F...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRP2523ISTR-F.. often in real-time on the comparison pages.
What if I can't find stock of XRP2523ISTR-F..?
You can fill out our help required form which you can use to request a quote for XRP2523ISTR-F.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.