XR77129ELBMTR-F Semiconductors - ICs by Exar

DC/DC CONTROLLER BUCK 1.23MHZ TQFN-44

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.25

Distributor Stock
Logo for Farnell
Farnell
from US$13.25
No stock
Buy Now

Specifications

Supply Voltage Min 6V
Supply Voltage Max 40V
No. of Outputs 4 Output, 4Outputs
Duty Cycle (%) -
Controller IC Case Style TQFN
No. of Pins 44Pins
Switching Frequency 1.23MHz
Topology Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 3 - 168 hours


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XR77129ELBMTR-F?

Additional datasheets, footprints and schematics for XR77129ELBMTR-F are listed on our Part Details page. You can also find images and similar parts to XR77129ELBMTR-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XR77129ELBMTR-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR77129ELBMTR-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XR77129ELBMTR-F fall under?

The XR77129ELBMTR-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to XR77129ELBMTR-F when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XR77129ELBMTR-F you can contact the distributor directly for product support, shipping queries etc.

Is the XR77129ELBMTR-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XR77129ELBMTR-F have stock available?

Authorised distributors including Farnell have stock available or on a lead time for XR77129ELBMTR-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XR77129ELBMTR-F often in real-time on the comparison pages.

What if I can't find stock of XR77129ELBMTR-F?

You can fill out our help required form which you can use to request a quote for XR77129ELBMTR-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay