XR76205ELMTR-F Semiconductors - ICs by Exar

DC/DC REG SYNC BUCK 800KHZ QFN-30

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.89

Distributor Stock
Logo for Farnell
Farnell
from US$2.89
No stock
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 5V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case QFN
No. of Pins 30Pins
Output Current 5A
Output Voltage Min 600mV
Output Voltage Max 30V
Switching Frequency 800kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 2 - 1 year


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XR76205ELMTR-F?

Additional datasheets, footprints and schematics for XR76205ELMTR-F are listed on our Part Details page. You can also find images and similar parts to XR76205ELMTR-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XR76205ELMTR-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR76205ELMTR-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XR76205ELMTR-F fall under?

The XR76205ELMTR-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to XR76205ELMTR-F when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XR76205ELMTR-F you can contact the distributor directly for product support, shipping queries etc.

Is the XR76205ELMTR-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XR76205ELMTR-F have stock available?

Authorised distributors including Farnell have stock available or on a lead time for XR76205ELMTR-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XR76205ELMTR-F often in real-time on the comparison pages.

What if I can't find stock of XR76205ELMTR-F?

You can fill out our help required form which you can use to request a quote for XR76205ELMTR-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay