Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | XR3175E |
Base Number | 3175 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Where can I find additional details, specifications and documents for a XR3175EID-F?
Additional datasheets, footprints and schematics for XR3175EID-F are listed on our Part Details page. You can also find images and similar parts to XR3175EID-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XR3175EID-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR3175EID-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XR3175EID-F fall under?
The XR3175EID-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to XR3175EID-F when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XR3175EID-F you can contact the distributor directly for product support, shipping queries etc.
Is the XR3175EID-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XR3175EID-F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XR3175EID-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XR3175EID-F often in real-time on the comparison pages.
What if I can't find stock of XR3175EID-F?
You can fill out our help required form which you can use to request a quote for XR3175EID-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.