Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | XR3081X |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
RoHS Compliant | Yes |
Transceiver, 250Kbps, Rs422/485, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a XR3081XID-F?
Additional datasheets, footprints and schematics for XR3081XID-F are listed on our Part Details page. You can also find images and similar parts to XR3081XID-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XR3081XID-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR3081XID-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XR3081XID-F fall under?
The XR3081XID-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to XR3081XID-F when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XR3081XID-F you can contact the distributor directly for product support, shipping queries etc.
Is the XR3081XID-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XR3081XID-F have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XR3081XID-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XR3081XID-F often in real-time on the comparison pages.
What if I can't find stock of XR3081XID-F?
You can fill out our help required form which you can use to request a quote for XR3081XID-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.