Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Interface |
---|---|
Application Sub Type | UART |
Silicon Manufacturer | Exar |
Silicon Core Number | XR28V382 |
Product Range | - |
Kit Contents | Eval Board XR28V382 |
Features | 128Byte Transmit & Receive FIFO 2 Independent UART Channels Data Rates upto 3Mbps Watchdog Timer |
Where can I find additional details, specifications and documents for a XR28V382IL32-0A-EB?
Additional datasheets, footprints and schematics for XR28V382IL32-0A-EB are listed on our Part Details page. You can also find images and similar parts to XR28V382IL32-0A-EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XR28V382IL32-0A-EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR28V382IL32-0A-EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XR28V382IL32-0A-EB fall under?
The XR28V382IL32-0A-EB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XR28V382IL32-0A-EB when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XR28V382IL32-0A-EB you can contact the distributor directly for product support, shipping queries etc.
Is the XR28V382IL32-0A-EB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XR28V382IL32-0A-EB have stock available?
There is no stock from authorised distributors for XR28V382IL32-0A-EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XR28V382IL32-0A-EB often in real-time on the comparison pages.
What if I can't find stock of XR28V382IL32-0A-EB?
You can fill out our help required form which you can use to request a quote for XR28V382IL32-0A-EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.