XR20M1170IG16-F Semiconductors - ICs by Exar

IC SGL UART W / 64B FIFO 16TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for RS
RS
from US$4.42
76
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.56
-
Buy Now
Logo for element14
element14
from US$3.32
-
Buy Now
Logo for Farnell
Farnell
from US$2.08
-
Buy Now

Specifications

No. of Channels 1 Channel, 1Channels
Data Rate 16Mbps
Supply Voltage Min 1.62V
Supply Voltage Max 3.63V
Interface Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.62V to 3.6V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XR20M1170IG16-F?

Additional datasheets, footprints and schematics for XR20M1170IG16-F are listed on our Part Details page. You can also find images and similar parts to XR20M1170IG16-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XR20M1170IG16-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR20M1170IG16-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XR20M1170IG16-F fall under?

The XR20M1170IG16-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to XR20M1170IG16-F when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XR20M1170IG16-F you can contact the distributor directly for product support, shipping queries etc.

Is the XR20M1170IG16-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XR20M1170IG16-F have stock available?

Authorised distributors including RS, Future Electronics, element14 and Farnell have stock available or on a lead time for XR20M1170IG16-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XR20M1170IG16-F often in real-time on the comparison pages.

What if I can't find stock of XR20M1170IG16-F?

You can fill out our help required form which you can use to request a quote for XR20M1170IG16-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay