Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 35MHz |
Slew Rate | 27V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | TSOT |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Op Amp Type | Rail to Rail |
Where can I find additional details, specifications and documents for a XR1009IST5MTR?
Additional datasheets, footprints and schematics for XR1009IST5MTR are listed on our Part Details page. You can also find images and similar parts to XR1009IST5MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XR1009IST5MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR1009IST5MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XR1009IST5MTR fall under?
The XR1009IST5MTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to XR1009IST5MTR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XR1009IST5MTR you can contact the distributor directly for product support, shipping queries etc.
Is the XR1009IST5MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XR1009IST5MTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XR1009IST5MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XR1009IST5MTR often in real-time on the comparison pages.
What if I can't find stock of XR1009IST5MTR?
You can fill out our help required form which you can use to request a quote for XR1009IST5MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.