Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | ABS |
---|---|
Body Color | Grey |
For Use With | 80mm Axial Fans |
External Height - Metric | 105mm |
External Width - Metric | 105mm |
External Depth - Metric | 16mm |
Product Range | - |
Filter Fan Grill, 105Mm X 105Mm, Grey | Newark Electronics |
Grill ABS Plastic 4.13in. 4.13in. Light Gray Square fan of size 3.15in | Hammond Manufacturing XPFA80LG | RS Americas |
Where can I find additional details, specifications and documents for a XPFA80LG?
Additional datasheets, footprints and schematics for XPFA80LG are listed on our Part Details page. You can also find images and similar parts to XPFA80LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPFA80LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA80LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPFA80LG fall under?
The XPFA80LG is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to XPFA80LG when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA80LG you can contact the distributor directly for product support, shipping queries etc.
Is the XPFA80LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPFA80LG have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XPFA80LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPFA80LG often in real-time on the comparison pages.
What if I can't find stock of XPFA80LG?
You can fill out our help required form which you can use to request a quote for XPFA80LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.