Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.11
Enclosure Material | ABS |
---|---|
Body Colour | Beige Grey |
For Use With | 80 mm Square Fans |
External Height - Metric | 105mm |
External Width - Metric | 105mm |
External Depth - Metric | 16mm |
External Height - Imperial | 4.1" |
External Width - Imperial | 4.1" |
External Depth - Imperial | 0.63" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Filter Fan Grill, 4.13Inx4.13In | Newark Electronics |
Guard | Transfer Multisort Elektronik |
FAN FILTER, GRILL KIT | Farnell |
Grill Fan ABS Plastic 4.13 in. 4.13 in. Beige Square fan of size 3.15 in. | Hammond Manufacturing XPFA80CG | RS Americas |
Where can I find additional details, specifications and documents for a XPFA80CG?
Additional datasheets, footprints and schematics for XPFA80CG are listed on our Part Details page. You can also find images and similar parts to XPFA80CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPFA80CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA80CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPFA80CG fall under?
The XPFA80CG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to XPFA80CG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA80CG you can contact the distributor directly for product support, shipping queries etc.
Is the XPFA80CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPFA80CG have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Transfer Multisort Elektronik, Farnell and RS Americas have stock available or on a lead time for XPFA80CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPFA80CG often in real-time on the comparison pages.
What if I can't find stock of XPFA80CG?
You can fill out our help required form which you can use to request a quote for XPFA80CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.