Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.10
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$12.64
|
1,088
in stock
|
Buy Now | |
Powell Electronics
from US$12.50
|
653
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.11
|
240
in stock
|
Buy Now | |
RS Americas
from US$11.66
|
36
in stock
|
Buy Now | |
element14
from US$11.94
|
35
in stock
|
Buy Now |
Enclosure Material | ABS |
---|---|
Body Colour | Black |
For Use With | 3.15 " Square Fans |
External Height - Metric | 105mm |
External Width - Metric | 105mm |
External Depth - Metric | - |
External Height - Imperial | 4.13" |
External Width - Imperial | 4.13" |
External Depth - Imperial | 0.63" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Fan Grill |
Filter Fan Grill, 4.13Inx4.13In | Newark Electronics |
Guard | Transfer Multisort Elektronik |
Grill Filter Fan Black 3.15 in. Square Fan 4.13 in. ABS Plastic Synthetic | Hammond Manufacturing XPFA80BK | RS Americas |
FAN FILTER, GRILL KIT, BLACK | element14 |
Where can I find additional details, specifications and documents for a XPFA80BK?
Additional datasheets, footprints and schematics for XPFA80BK are listed on our Part Details page. You can also find images and similar parts to XPFA80BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPFA80BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA80BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPFA80BK fall under?
The XPFA80BK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to XPFA80BK when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA80BK you can contact the distributor directly for product support, shipping queries etc.
Is the XPFA80BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPFA80BK have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for XPFA80BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPFA80BK often in real-time on the comparison pages.
What if I can't find stock of XPFA80BK?
You can fill out our help required form which you can use to request a quote for XPFA80BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.