XPFA254LG Enclosures, Racks & Accessories by Hammond Manufacturing

FILTER FAN GRILL 305MM X 305MM GREY

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$40.18


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$40.31
151
Buy Now
Logo for Powell Electronics Powell Electronics US$41.89
91
Buy Now
Logo for RS Americas RS Americas US$40.27
-
Buy Now
Logo for element14 element14 US$40.18
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Enclosure Material ABS
Body Color Grey
For Use With 254mm Axial Fans
External Height - Metric 305mm
External Width - Metric 305mm
External Depth - Metric 24mm
External Width - Imperial 12"

Alternative Descriptions

Filter Fan Grill, 305Mm X 305Mm, Grey | Newark Electronics
254Mm Filter Grill Light Gray | Hammond Manufacturing XPFA254LG | RS Americas
FILTER FAN GRILL, 305MM X 305MM, GREY | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XPFA254LG?

Additional datasheets, footprints and schematics for XPFA254LG are listed on our Part Details page. You can also find images and similar parts to XPFA254LG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XPFA254LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA254LG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XPFA254LG fall under?

The XPFA254LG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to XPFA254LG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA254LG you can contact the distributor directly for product support, shipping queries etc.

Is the XPFA254LG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XPFA254LG have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XPFA254LG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XPFA254LG often in real-time on the comparison pages.

What if I can't find stock of XPFA254LG?

You can fill out our help required form which you can use to request a quote for XPFA254LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay