Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | ABS |
---|---|
Body Color | Grey |
For Use With | 254mm Axial Fans |
External Height - Metric | 305mm |
External Width - Metric | 305mm |
External Depth - Metric | 24mm |
External Width - Imperial | 12" |
Filter Fan Grill, 305Mm X 305Mm, Grey | Newark Electronics |
254Mm Filter Grill Gray | Hammond Manufacturing XPFA254GY | RS Americas |
Where can I find additional details, specifications and documents for a XPFA254GY?
Additional datasheets, footprints and schematics for XPFA254GY are listed on our Part Details page. You can also find images and similar parts to XPFA254GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPFA254GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA254GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPFA254GY fall under?
The XPFA254GY is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to XPFA254GY when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA254GY you can contact the distributor directly for product support, shipping queries etc.
Is the XPFA254GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPFA254GY have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Farnell have stock available or on a lead time for XPFA254GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPFA254GY often in real-time on the comparison pages.
What if I can't find stock of XPFA254GY?
You can fill out our help required form which you can use to request a quote for XPFA254GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.