Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | ABS |
---|---|
Body Color | Black |
For Use With | 254mm Axial Fans |
External Height - Metric | 304.8mm |
External Width - Metric | 305mm |
External Depth - Metric | 24mm |
RoHS Compliant | Yes |
Filter Fan Grill, 305Mm X 305Mm, Black | Newark Electronics |
Filter Grill, 12 x 12 In, 10 x 10 In Cutout, Black ABS, XPFA Series | Hammond Manufacturing XPFA254BK | RS Americas |
Where can I find additional details, specifications and documents for a XPFA254BK?
Additional datasheets, footprints and schematics for XPFA254BK are listed on our Part Details page. You can also find images and similar parts to XPFA254BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPFA254BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA254BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPFA254BK fall under?
The XPFA254BK is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Grill / Vents.
Can I view similar or alternative parts?
You can view similar parts to XPFA254BK when available in the Grill / Vents range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA254BK you can contact the distributor directly for product support, shipping queries etc.
Is the XPFA254BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XPFA254BK have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for XPFA254BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPFA254BK often in real-time on the comparison pages.
What if I can't find stock of XPFA254BK?
You can fill out our help required form which you can use to request a quote for XPFA254BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.