XPFA120LG Enclosures, Racks & Accessories by Hammond Manufacturing

FILTER FAN GRILL 150MM X 150MM GREY

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$18.03


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$20.00
521
Buy Now
Logo for RS Americas RS Americas US$18.03
106
Buy Now
Logo for Newark Electronics Newark Electronics US$19.46
24
Buy Now
Logo for element14 element14 US$19.30
11
Buy Now
View Full Pricing & Stock Comparison

Specifications

Enclosure Material ABS
Body Color Grey
For Use With 120mm Axial Fans
External Height - Metric 150mm
External Width - Metric 150mm
External Depth - Metric 24mm
Product Range -

Alternative Descriptions

Grill ABS Plastic 5.91in. 5.91in. Light Gray Square fan of size 4.70in. | Hammond Manufacturing XPFA120LG | RS Americas
Filter Fan Grill, 150Mm X 150Mm, Grey | Newark Electronics
FILTER FAN GRILL, 150MM X 150MM, GREY | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XPFA120LG?

Additional datasheets, footprints and schematics for XPFA120LG are listed on our Part Details page. You can also find images and similar parts to XPFA120LG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XPFA120LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA120LG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XPFA120LG fall under?

The XPFA120LG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to XPFA120LG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA120LG you can contact the distributor directly for product support, shipping queries etc.

Is the XPFA120LG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XPFA120LG have stock available?

Authorised distributors including Powell Electronics, RS Americas, Newark Electronics, Farnell and element14 have stock available or on a lead time for XPFA120LG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XPFA120LG often in real-time on the comparison pages.

What if I can't find stock of XPFA120LG?

You can fill out our help required form which you can use to request a quote for XPFA120LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay