Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.96
|
No stock
|
Buy Now | |
Powell Electronics
from US$20.00
|
308
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.07
|
53
in stock
|
Buy Now | |
RS Americas
from US$18.71
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$19.26
|
5
in stock
|
Buy Now | |
element14
from US$19.13
|
-
|
Buy Now |
Enclosure Material | ABS |
---|---|
Body Colour | Grey |
For Use With | 4.7 " Square Fans |
External Height - Metric | 150mm |
External Width - Metric | 150mm |
External Depth - Metric | 23.88mm |
External Height - Imperial | 5.91" |
External Width - Imperial | 5.91" |
External Depth - Imperial | 0.94" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Fan Grill |
Guard | Transfer Multisort Elektronik |
Grill Filter Fan Gray 4.70 in. Square Fan 5.91 in. ABS Plastic Synthetic | Hammond Manufacturing XPFA120GY | RS Americas |
Filter Fan Grill, 5.91Inx5.91In | Newark Electronics |
FILTER FAN GRILL, 5.91INX5.91IN | element14 |
Where can I find additional details, specifications and documents for a XPFA120GY?
Additional datasheets, footprints and schematics for XPFA120GY are listed on our Part Details page. You can also find images and similar parts to XPFA120GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPFA120GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA120GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPFA120GY fall under?
The XPFA120GY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to XPFA120GY when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA120GY you can contact the distributor directly for product support, shipping queries etc.
Is the XPFA120GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPFA120GY have stock available?
Authorised distributors including Powell Electronics, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XPFA120GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPFA120GY often in real-time on the comparison pages.
What if I can't find stock of XPFA120GY?
You can fill out our help required form which you can use to request a quote for XPFA120GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.