Status: | Unknown |
---|---|
Series: | XPFA Series |
RoHS: | Unknown |
Prices starting from US$13.07
Enclosure Material | ABS |
---|---|
Body Colour | Beige Grey |
For Use With | 120 mm Square Fans |
External Height - Metric | 150mm |
External Width - Metric | 150mm |
External Depth - Metric | - |
External Height - Imperial | 5.91" |
External Width - Imperial | 5.91" |
External Depth - Imperial | - |
Product Range | XPFA Series |
SVHC | No SVHC (15-Jan-2019) |
Grill Filter Fan Beige 4.70 in. Square Fan 5.91 in. ABS Plastic Synthetic | Hammond Manufacturing XPFA120CG | RS Americas |
FILTER FAN GRILL, ABS, BEIGE/GREY | Farnell |
Guard | Transfer Multisort Elektronik |
Filter Fan Grill, 5.91Inx5.91In | Newark Electronics |
Where can I find additional details, specifications and documents for a XPFA120CG?
Additional datasheets, footprints and schematics for XPFA120CG are listed on our Part Details page. You can also find images and similar parts to XPFA120CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPFA120CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA120CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPFA120CG fall under?
The XPFA120CG is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to XPFA120CG when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA120CG you can contact the distributor directly for product support, shipping queries etc.
Is the XPFA120CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPFA120CG have stock available?
Authorised distributors including Powell Electronics, RS Americas, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for XPFA120CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPFA120CG often in real-time on the comparison pages.
What if I can't find stock of XPFA120CG?
You can fill out our help required form which you can use to request a quote for XPFA120CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.