Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3 Output |
Output Voltage VAC | 12.6VAC |
Output Current | 1A |
Plug Type | US |
Input Voltage AC Max | 125V |
Elenco Deluxe Variable Regulated Power Supply Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a XP-720K?
Additional datasheets, footprints and schematics for XP-720K are listed on our Part Details page. You can also find images and similar parts to XP-720K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XP-720K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XP-720K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XP-720K fall under?
The XP-720K is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to XP-720K when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XP-720K you can contact the distributor directly for product support, shipping queries etc.
Is the XP-720K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XP-720K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XP-720K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XP-720K often in real-time on the comparison pages.
What if I can't find stock of XP-720K?
You can fill out our help required form which you can use to request a quote for XP-720K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.