Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$11.00
|
No stock
|
Buy Now |
![]() |
Future Electronics
from US$12.50
|
143
in stock
|
Buy Now |
![]() |
element14
from US$14.62
|
108
in stock
|
Buy Now |
![]() |
Farnell
from US$13.43
|
108
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$13.29
|
-
|
Buy Now |
![]() |
Avnet America
from US$12.10
|
-
|
Buy Now |
![]() |
TME
from US$17.42
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | L6230 |
Silicon Family Name | - |
For Use With | STM32 Nucleo Boards |
Kit Contents | Brushless DC Motor Driver Expansion Board L6230 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
L6230 Motor Controller/Driver Power Management Evaluation Expansion Board | Future Electronics |
EXPANSION BRD, BRUSHLESS DC MOTOR DRIVER | element14 |
L6230 3-Ph BLDC Motor Driver Exp. Board | RS |
Expansion Brd, Brushless Dc Motor Driver | Newark Electronics |
Expansion Board, IHM07M1 3-Phase BLDC/PMSM Motor Driver, 8V - 48V DC, 2.8A, For STM32 Nucleo | Avnet America |
Expansion board | TME |
Where can I find additional details, specifications and documents for a X-NUCLEO-IHM07M1?
Additional datasheets, footprints and schematics for X-NUCLEO-IHM07M1 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-IHM07M1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-IHM07M1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-IHM07M1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-IHM07M1 fall under?
The X-NUCLEO-IHM07M1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-IHM07M1 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-IHM07M1 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-IHM07M1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-IHM07M1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for X-NUCLEO-IHM07M1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-IHM07M1 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-IHM07M1?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-IHM07M1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.