Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 3.5bar |
Operating Pressure Max | 25bar |
Contact Configuration | SPDT |
Sensor Mounting | Stud |
Electrical Connection | Screw Clamp Terminals |
Switching Voltage DC Resistive | 250V |
Switching Current DC Resistive | 100mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (15-Jan-2018) |
25 BAR 1/4' BSP Pg13.5 PRESS SWITCH | RS |
Module: pressure switch | Transfer Multisort Elektronik |
PRESSURE SENSOR, SPDT, 25BAR, G 1/4" BSP | element14 |
Where can I find additional details, specifications and documents for a XMXA25L2135?
Additional datasheets, footprints and schematics for XMXA25L2135 are listed on our Part Details page. You can also find images and similar parts to XMXA25L2135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMXA25L2135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMXA25L2135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMXA25L2135 fall under?
The XMXA25L2135 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMXA25L2135 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMXA25L2135 you can contact the distributor directly for product support, shipping queries etc.
Is the XMXA25L2135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMXA25L2135 have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for XMXA25L2135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMXA25L2135 often in real-time on the comparison pages.
What if I can't find stock of XMXA25L2135?
You can fill out our help required form which you can use to request a quote for XMXA25L2135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.