Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 12bar |
---|---|
Sensor Output | - |
Pressure Measurement Type | Differential |
Voltage Rating | - |
Port Style | G1/4 |
Supply Current | - |
Product Range | OsiSense XM Series |
SVHC | No SVHC (15-Jan-2018) |
12BAR 3 POLE POWER PRESS SW | RS |
PRESSURE SENSOR, 12BAR, DIFFERENTIAL | element14 |
Where can I find additional details, specifications and documents for a XMPR12C2433?
Additional datasheets, footprints and schematics for XMPR12C2433 are listed on our Part Details page. You can also find images and similar parts to XMPR12C2433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMPR12C2433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMPR12C2433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMPR12C2433 fall under?
The XMPR12C2433 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMPR12C2433 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMPR12C2433 you can contact the distributor directly for product support, shipping queries etc.
Is the XMPR12C2433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMPR12C2433 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for XMPR12C2433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMPR12C2433 often in real-time on the comparison pages.
What if I can't find stock of XMPR12C2433?
You can fill out our help required form which you can use to request a quote for XMPR12C2433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.