Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 12bar |
---|---|
Sensor Output | - |
Pressure Measurement Type | Differential |
Voltage Rating | - |
Port Style | G3/8 |
Supply Current | - |
Product Range | OsiSense XM Series |
SVHC | No SVHC (15-Jan-2018) |
PRESSURE SENSOR, 12BAR, DIFFERENTIAL | element14 |
Where can I find additional details, specifications and documents for a XMPE12C2242?
Additional datasheets, footprints and schematics for XMPE12C2242 are listed on our Part Details page. You can also find images and similar parts to XMPE12C2242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMPE12C2242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMPE12C2242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMPE12C2242 fall under?
The XMPE12C2242 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMPE12C2242 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMPE12C2242 you can contact the distributor directly for product support, shipping queries etc.
Is the XMPE12C2242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMPE12C2242 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XMPE12C2242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMPE12C2242 often in real-time on the comparison pages.
What if I can't find stock of XMPE12C2242?
You can fill out our help required form which you can use to request a quote for XMPE12C2242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.