Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 1.3bar |
Operating Pressure Max | 12bar |
Contact Configuration | DPST-NC |
Sensor Mounting | Cable |
Electrical Connection | Screw Clamp Terminals |
Switching Voltage DC Resistive | - |
Switching Current DC Resistive | - |
Product Range | OsiSense XM Series |
SVHC | No SVHC (12-Jan-2017) |
PRESSURE SWITCH | RS |
PRESSURE SWITCH, 1.3-12BAR, DPST-NC | Farnell |
Where can I find additional details, specifications and documents for a XMPA12B2142?
Additional datasheets, footprints and schematics for XMPA12B2142 are listed on our Part Details page. You can also find images and similar parts to XMPA12B2142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMPA12B2142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMPA12B2142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMPA12B2142 fall under?
The XMPA12B2142 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMPA12B2142 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMPA12B2142 you can contact the distributor directly for product support, shipping queries etc.
Is the XMPA12B2142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMPA12B2142 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for XMPA12B2142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMPA12B2142 often in real-time on the comparison pages.
What if I can't find stock of XMPA12B2142?
You can fill out our help required form which you can use to request a quote for XMPA12B2142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.