Status: | Unknown |
---|---|
Series: | OsiSense XMLR Series |
RoHS: | Unknown |
Operating Pressure Max | 0bar |
---|---|
Sensor Output | PNP |
Pressure Measurement Type | - |
Voltage Rating | 24VDC |
Port Style | 1/4" - 18 NPT |
Supply Current | 50mA |
Product Range | OsiSense XMLR Series |
Pressure Sensor, 0Bar, 1/4"-18 Npt | Newark Electronics |
VACUUM SWITCH -1BAR 24V DC 4-20MA 2 PNP DISPLAY 1/4-18NPT FEMALE M12 CONNECTOR | Telemecanique Sensors XMLRM01G2P26 | RS Americas |
Where can I find additional details, specifications and documents for a XMLRM01G2P26?
Additional datasheets, footprints and schematics for XMLRM01G2P26 are listed on our Part Details page. You can also find images and similar parts to XMLRM01G2P26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLRM01G2P26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLRM01G2P26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLRM01G2P26 fall under?
The XMLRM01G2P26 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLRM01G2P26 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLRM01G2P26 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLRM01G2P26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLRM01G2P26 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XMLRM01G2P26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLRM01G2P26 often in real-time on the comparison pages.
What if I can't find stock of XMLRM01G2P26?
You can fill out our help required form which you can use to request a quote for XMLRM01G2P26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.