Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 0bar |
---|---|
Sensor Output | Current |
Pressure Measurement Type | Differential |
Voltage Rating | 24VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | 50mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (07-Jul-2017) |
PRESSURE SENSOR -1 BAR 24V DC 4-20MA | RS |
Pressure Sensor, 0Bar, G1/4 | Newark Electronics |
VACUUM TRANSMITTER -1 BAR 24V DC 4-20MA DISPLAY G1/4A FEMALE M12 CONNECTOR | Telemecanique Sensors XMLRM01G0T25 | RS Americas |
PRESSURE SENSOR, 0BAR, CURRENT, G1/4 | element14 |
Where can I find additional details, specifications and documents for a XMLRM01G0T25?
Additional datasheets, footprints and schematics for XMLRM01G0T25 are listed on our Part Details page. You can also find images and similar parts to XMLRM01G0T25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLRM01G0T25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLRM01G0T25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLRM01G0T25 fall under?
The XMLRM01G0T25 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLRM01G0T25 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLRM01G0T25 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLRM01G0T25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLRM01G0T25 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XMLRM01G0T25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLRM01G0T25 often in real-time on the comparison pages.
What if I can't find stock of XMLRM01G0T25?
You can fill out our help required form which you can use to request a quote for XMLRM01G0T25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.