Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 400bar |
---|---|
Sensor Output | PNP |
Pressure Measurement Type | Differential |
Voltage Rating | 24V |
Port Style | G1/4 |
Supply Current | 50mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (15-Jan-2018) |
PRESSURE SWITCH 400 BAR | RS |
PRESSURE SWITCH, PNP, 400BAR, 24V | element14 |
Pressure Sensor, 400Bar, G1/4 | Newark Electronics |
PRESSURE SWITCH 400 BAR 24V 2 PNP OUTPUT DISPLAY G1/4A FEMALE M12 CONNECTOR | Telemecanique Sensors XMLR400M2P05 | RS Americas |
Where can I find additional details, specifications and documents for a XMLR400M2P05?
Additional datasheets, footprints and schematics for XMLR400M2P05 are listed on our Part Details page. You can also find images and similar parts to XMLR400M2P05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLR400M2P05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLR400M2P05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLR400M2P05 fall under?
The XMLR400M2P05 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLR400M2P05 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLR400M2P05 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLR400M2P05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLR400M2P05 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for XMLR400M2P05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLR400M2P05 often in real-time on the comparison pages.
What if I can't find stock of XMLR400M2P05?
You can fill out our help required form which you can use to request a quote for XMLR400M2P05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.