XMLR400M2N06 Sensors & Transducers by Schneider Electric

PRESSURE SENSOR 400BAR 1/4"-18 NPT

Status: Unknown
Series: OsiSense XMLR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$101.73

Distributor Stock
Logo for Farnell
Farnell
from US$364.07
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$101.73
2
in stock
Buy Now
Logo for element14
element14
from US$335.64
2
in stock
Buy Now

Specifications

Operating Pressure Max 400bar
Sensor Output NPN
Pressure Measurement Type -
Voltage Rating 24VDC
Port Style 1/4" - 18 NPT
Supply Current 50mA
Product Range OsiSense XMLR Series

Alternative Descriptions

Pressure Sensor, 400Bar, 1/4"-18 Npt | Newark Electronics
PRESSURE SENSOR, 400BAR, 1/4"-18 NPT | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XMLR400M2N06?

Additional datasheets, footprints and schematics for XMLR400M2N06 are listed on our Part Details page. You can also find images and similar parts to XMLR400M2N06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XMLR400M2N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLR400M2N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XMLR400M2N06 fall under?

The XMLR400M2N06 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XMLR400M2N06 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XMLR400M2N06 you can contact the distributor directly for product support, shipping queries etc.

Is the XMLR400M2N06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XMLR400M2N06 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XMLR400M2N06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XMLR400M2N06 often in real-time on the comparison pages.

What if I can't find stock of XMLR400M2N06?

You can fill out our help required form which you can use to request a quote for XMLR400M2N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay