Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 300psi |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | - |
Voltage Rating | 24VDC |
Port Style | 1/4" - 18 NPT |
Supply Current | 23mA |
Product Range | OsiSense XM Series |
PRESSURE TRANSMITTER 300PSI 4-20MA | Telemecanique Sensors XMLP300PD230 | RS Americas |
Pressure Transmitter, 300Psi, 24Vdc | Newark Electronics |
PRESSURE SENSOR, 300PSI, ANALOGUE, 24V | Farnell |
Where can I find additional details, specifications and documents for a XMLP300PD230?
Additional datasheets, footprints and schematics for XMLP300PD230 are listed on our Part Details page. You can also find images and similar parts to XMLP300PD230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLP300PD230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLP300PD230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLP300PD230 fall under?
The XMLP300PD230 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLP300PD230 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLP300PD230 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLP300PD230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLP300PD230 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XMLP300PD230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLP300PD230 often in real-time on the comparison pages.
What if I can't find stock of XMLP300PD230?
You can fill out our help required form which you can use to request a quote for XMLP300PD230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.