XMLP100BC71F Sensors & Transducers by Schneider Electric

PRESSURE TRANSMITTER 100BAR G1/4 24V

Status: Unknown
Series: OsiSense XM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.11

Distributor Stock
Logo for RS
RS
from US$171.83
No stock
Buy Now
Logo for element14
element14
from US$144.27
-
Buy Now
Logo for Farnell
Farnell
from US$63.11
-
Buy Now

Specifications

Operating Pressure Max 100bar
Sensor Output Analogue
Pressure Measurement Type -
Voltage Rating 24VDC
Port Style G1/4
Supply Current 7mA
Product Range OsiSense XM Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

PRES TRANS 100BAR 0-10V G1 4A | RS
PRESSURE TRANSMITTER, 100BAR, G1/4, 24V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XMLP100BC71F?

Additional datasheets, footprints and schematics for XMLP100BC71F are listed on our Part Details page. You can also find images and similar parts to XMLP100BC71F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XMLP100BC71F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLP100BC71F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XMLP100BC71F fall under?

The XMLP100BC71F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XMLP100BC71F when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XMLP100BC71F you can contact the distributor directly for product support, shipping queries etc.

Is the XMLP100BC71F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XMLP100BC71F have stock available?

Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for XMLP100BC71F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XMLP100BC71F often in real-time on the comparison pages.

What if I can't find stock of XMLP100BC71F?

You can fill out our help required form which you can use to request a quote for XMLP100BC71F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay