Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 10bar |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Differential |
Voltage Rating | 24VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | 20mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (12-Jan-2017) |
Pressure sensor XMLK, 0 to 10bar, G 1/4A, 4 to 20mA, DIN, set of 1 | Telemecanique Sensors XMLK010B2C21 | RS Americas |
PRESSURE TRANS 10 BAR 4 20MA CONN | RS |
PRESSURE SENSOR, ANALOGUE, 10BAR, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XMLK010B2C21?
Additional datasheets, footprints and schematics for XMLK010B2C21 are listed on our Part Details page. You can also find images and similar parts to XMLK010B2C21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLK010B2C21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLK010B2C21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLK010B2C21 fall under?
The XMLK010B2C21 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLK010B2C21 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLK010B2C21 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLK010B2C21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLK010B2C21 have stock available?
Authorised distributors including RS Americas, RS, element14 and Farnell have stock available or on a lead time for XMLK010B2C21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLK010B2C21 often in real-time on the comparison pages.
What if I can't find stock of XMLK010B2C21?
You can fill out our help required form which you can use to request a quote for XMLK010B2C21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.