Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 0bar |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Differential |
Voltage Rating | 24V |
Port Style | 1/4" - 18 NPT |
Supply Current | 20mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (15-Jan-2018) |
Press Xmtr -29.5 - 0 Hg 4-20Ma M12 1/4 |Telemecanique Sensors XMLGM01D23 | Newark Electronics |
Press Transmitter -29.5 - 0 Hg 4-20mA M12 1/4 | Telemecanique Sensors XMLGM01D23 | RS Americas |
PRESSURE SENSOR, -1 BAR, 4-20MA | element14 |
Where can I find additional details, specifications and documents for a XMLGM01D23?
Additional datasheets, footprints and schematics for XMLGM01D23 are listed on our Part Details page. You can also find images and similar parts to XMLGM01D23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLGM01D23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLGM01D23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLGM01D23 fall under?
The XMLGM01D23 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLGM01D23 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLGM01D23 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLGM01D23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLGM01D23 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XMLGM01D23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLGM01D23 often in real-time on the comparison pages.
What if I can't find stock of XMLGM01D23?
You can fill out our help required form which you can use to request a quote for XMLGM01D23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.