Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 16bar |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Differential |
Voltage Rating | 24V |
Port Style | G1/4 |
Supply Current | 20mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (15-Jan-2018) |
TRANSM. CON D 16 BAR 4 - 20 | RS |
PRESSURE SENSOR, 16BAR, 4-20MA, G1/4A | element14 |
PRESSURE TRANSMITTER - 16 BAR - 4-20mA - m12 | Telemecanique Sensors XMLG016D21 | RS Americas |
Where can I find additional details, specifications and documents for a XMLG016D21?
Additional datasheets, footprints and schematics for XMLG016D21 are listed on our Part Details page. You can also find images and similar parts to XMLG016D21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLG016D21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLG016D21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLG016D21 fall under?
The XMLG016D21 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLG016D21 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLG016D21 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLG016D21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLG016D21 have stock available?
Authorised distributors including RS, element14, Farnell and RS Americas have stock available or on a lead time for XMLG016D21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLG016D21 often in real-time on the comparison pages.
What if I can't find stock of XMLG016D21?
You can fill out our help required form which you can use to request a quote for XMLG016D21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.