XMLG010D71 Sensors & Transducers by Schneider Electric

SENSOR PRESSURE 10BAR 10V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$135.74

Distributor Stock
Logo for RS
RS
from US$272.78
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$191.43
-
Buy Now
Logo for element14
element14
from US$201.28
-
Buy Now
Logo for Farnell
Farnell
from US$135.74
-
Buy Now

Specifications

Operating Pressure Max 10bar
Sensor Output -
Pressure Measurement Type -
Voltage Rating 24VDC
Port Style G1/4 (1/4" BSP)
Supply Current -
Product Range -
Operating Temperature Range -25°C to +80°C
Pressure Max 10bar
Supply Voltage V DC 24V


XMLG010D71 Sensors & Transducers by Schneider Electric

PRESSURE SENSOR 10BAR 0-10V G1/4A

Status: Unknown
Series: OsiSense XM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Operating Pressure Max 10bar
Sensor Output Analogue
Pressure Measurement Type Differential
Voltage Rating 24V
Port Style G1/4
Supply Current 20mA
Product Range OsiSense XM Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

TRNS. CON D 10 BAR 0 10V SNG.PCK. | RS
PRESSURE TRANSMITTER, 10 bar PSI, 0-10V, | Telemecanique Sensors XMLG010D71 | RS Americas
PRESSURE SENSOR, 10BAR, 0-10V, G1/4A | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XMLG010D71?

Additional datasheets, footprints and schematics for XMLG010D71 are listed on our Part Details page. You can also find images and similar parts to XMLG010D71 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XMLG010D71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLG010D71 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XMLG010D71 fall under?

The XMLG010D71 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XMLG010D71 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XMLG010D71 you can contact the distributor directly for product support, shipping queries etc.

Is the XMLG010D71 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XMLG010D71 have stock available?

Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for XMLG010D71.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XMLG010D71 often in real-time on the comparison pages.

What if I can't find stock of XMLG010D71?

You can fill out our help required form which you can use to request a quote for XMLG010D71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay