XMLCTW-A0-0000-00C3ABB02 Optoelectronics, LEDs & Displays by Cree

LED HIGH BRIGHTNESS RED/GREEN/BLUE/WHITE SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.91

Distributor Stock
Logo for Farnell
Farnell
from US$11.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.91
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

COB Color Red Green Blue White
Colour Rendering Index Max -
Power Rating -
Luminous Flux @ Test R 45.7lm G 87.4lm B 13.9lm W 100lm
Forward Current @ Test 350mA
COB Width 5mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XMLCTW-A0-0000-00C3ABB02?

Additional datasheets, footprints and schematics for XMLCTW-A0-0000-00C3ABB02 are listed on our Part Details page. You can also find images and similar parts to XMLCTW-A0-0000-00C3ABB02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XMLCTW-A0-0000-00C3ABB02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLCTW-A0-0000-00C3ABB02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XMLCTW-A0-0000-00C3ABB02 fall under?

The XMLCTW-A0-0000-00C3ABB02 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to XMLCTW-A0-0000-00C3ABB02 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XMLCTW-A0-0000-00C3ABB02 you can contact the distributor directly for product support, shipping queries etc.

Is the XMLCTW-A0-0000-00C3ABB02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XMLCTW-A0-0000-00C3ABB02 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for XMLCTW-A0-0000-00C3ABB02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XMLCTW-A0-0000-00C3ABB02 often in real-time on the comparison pages.

What if I can't find stock of XMLCTW-A0-0000-00C3ABB02?

You can fill out our help required form which you can use to request a quote for XMLCTW-A0-0000-00C3ABB02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay