XMLCTW-A0-0000-00C3AAB02 COB LEDs by Cree

LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE, SMD, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

COB Color Red, Green, Blue, White
Luminous Flux @ Test R 45.7lm, G 87.4lm, B 13.9lm, W 100lm
Forward Current @ Test 350mA
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XMLCTW-A0-0000-00C3AAB02?

Additional datasheets, footprints and schematics for XMLCTW-A0-0000-00C3AAB02 are listed on our Part Details page. You can also find images and similar parts to XMLCTW-A0-0000-00C3AAB02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XMLCTW-A0-0000-00C3AAB02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLCTW-A0-0000-00C3AAB02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XMLCTW-A0-0000-00C3AAB02 fall under?

The XMLCTW-A0-0000-00C3AAB02 is listed under LED Lighting Components > COB LEDs > Multicolor COB LEDs.

Can I view similar or alternative parts?

You can view similar parts to XMLCTW-A0-0000-00C3AAB02 when available in the Multicolor COB LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XMLCTW-A0-0000-00C3AAB02 you can contact the distributor directly for product support, shipping queries etc.

Is the XMLCTW-A0-0000-00C3AAB02 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for XMLCTW-A0-0000-00C3AAB02 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for XMLCTW-A0-0000-00C3AAB02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XMLCTW-A0-0000-00C3AAB02 often in real-time on the comparison pages.

What if I can't find stock of XMLCTW-A0-0000-00C3AAB02?

You can fill out our help required form which you can use to request a quote for XMLCTW-A0-0000-00C3AAB02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay