XMLB002A2S11 Sensors & Transducers by Schneider Electric

PRESSURE SWITCH 0.32.5BAR SPDT PANEL

Status: Unknown
Series: OsiSense XM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$221.98

Distributor Stock
Logo for RS
RS
from US$301.85
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$255.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$221.98
-
Buy Now
Logo for RS Americas
RS Americas
from US$235.04
-
Buy Now
Logo for element14
element14
from US$260.13
-
Buy Now
Logo for Farnell
Farnell
from US$271.66
-
Buy Now

Specifications

Pressure Fitting Style G 1/4" BSP
Operating Pressure Min 300mbar
Operating Pressure Max 2.5bar
Contact Configuration SPDT
Sensor Mounting Panel / Chassis
Electrical Connection Screw Clamp Terminals
Switching Voltage DC Resistive 250V
Switching Current DC Resistive 100mA
Product Range OsiSense XM Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Diaphragm press switch,0.3-2.5bar PG13.5 | RS
Pressure Switch, 2.5Bar, G 1/4" Bsp | Newark Electronics
Diaphragm press switch, 0.3-2.5bar PG13.5 | Telemecanique Sensors XMLB002A2S11 | RS Americas
PRESSURE SWITCH, 0.32.5BAR, SPDT, PANEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XMLB002A2S11?

Additional datasheets, footprints and schematics for XMLB002A2S11 are listed on our Part Details page. You can also find images and similar parts to XMLB002A2S11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XMLB002A2S11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLB002A2S11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XMLB002A2S11 fall under?

The XMLB002A2S11 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XMLB002A2S11 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XMLB002A2S11 you can contact the distributor directly for product support, shipping queries etc.

Is the XMLB002A2S11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XMLB002A2S11 have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XMLB002A2S11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XMLB002A2S11 often in real-time on the comparison pages.

What if I can't find stock of XMLB002A2S11?

You can fill out our help required form which you can use to request a quote for XMLB002A2S11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay