Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 5bar |
Operating Pressure Max | 70bar |
Contact Configuration | SPDT |
Sensor Mounting | Panel / Chassis |
Electrical Connection | Screw Clamp Terminals |
Switching Voltage DC Resistive | 250V |
Switching Current DC Resistive | 100mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (15-Jan-2018) |
Differential pressure switch,5-70bar M20 | RS |
Module: pressure switch | Transfer Multisort Elektronik |
PRESSURE SWITCH, 5-70BAR, SPDT, PANEL | element14 |
Where can I find additional details, specifications and documents for a XMLA070D2S12?
Additional datasheets, footprints and schematics for XMLA070D2S12 are listed on our Part Details page. You can also find images and similar parts to XMLA070D2S12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLA070D2S12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLA070D2S12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLA070D2S12 fall under?
The XMLA070D2S12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLA070D2S12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLA070D2S12 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLA070D2S12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLA070D2S12 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for XMLA070D2S12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLA070D2S12 often in real-time on the comparison pages.
What if I can't find stock of XMLA070D2S12?
You can fill out our help required form which you can use to request a quote for XMLA070D2S12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.