Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 1.5bar |
Operating Pressure Max | 35bar |
Contact Configuration | SPDT |
Sensor Mounting | Panel / Chassis |
Electrical Connection | DIN Connector |
Switching Voltage DC Resistive | 250V |
Switching Current DC Resistive | 100mA |
Product Range | OsiSense XM Series |
SVHC | No SVHC (15-Jan-2018) |
Pressure switch XMLA 35 bar, fixed scale 1 threshold, 1 C/O | Telemecanique Sensors XMLA035A2C11 | RS Americas |
PRESS SWITCH:1.5 TO 35 BAR WIT | RS |
Pressure Switch, 35Bar, G 1/4" Bsp | Newark Electronics |
PRESSURE SWITCH, 1.5-35BAR, SPDT, PANEL | element14 |
Where can I find additional details, specifications and documents for a XMLA035A2C11?
Additional datasheets, footprints and schematics for XMLA035A2C11 are listed on our Part Details page. You can also find images and similar parts to XMLA035A2C11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLA035A2C11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLA035A2C11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLA035A2C11 fall under?
The XMLA035A2C11 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLA035A2C11 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLA035A2C11 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLA035A2C11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLA035A2C11 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XMLA035A2C11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLA035A2C11 often in real-time on the comparison pages.
What if I can't find stock of XMLA035A2C11?
You can fill out our help required form which you can use to request a quote for XMLA035A2C11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.