| Status: | Unknown |
|---|---|
| Series: | XMC4000 Family XMC4200 Series Microcontrollers |
| RoHS: | Compliant |
Prices starting from US$3.88
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$5.29
|
825
in stock
|
Buy Now |
|
Newark Electronics
from US$4.53
|
610
in stock
|
Buy Now |
|
Chip One Stop
from US$3.88
|
460
in stock
|
Buy Now |
|
Rutronik
from US$9.23
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$4.33
|
0
in stock
|
Buy Now |
|
Avnet America
from US$4.92
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | XMC4000 Family XMC4200 Series Microcontrollers |
|---|---|
| Architecture | ARM Cortex-M4 |
| No. of Bits | 32bit |
| CPU Speed | 80MHz |
| Program Memory Size | 256KB |
| RAM Memory Size | 40KB |
| No. of Pins | 64Pins |
| RoHS Compliant | Yes |
| INFINEON MICROCONTROLLER MCU XMC4000 XMC | RS |
| Mcu, 32 Bit, 256Kb, 80Mhz, Tqfp-64 | Newark Electronics |
| XMC4000 256K TQFP-64 125°C | Rutronik |
| XMC4000 Series 256 kB Flash 40 kB RAM 32 Bit Microcontroller - LQFP-64EP | Future Electronics |
| ARM MCU, 32-bit, ARM Cortex-M4, 80 MHz, 256 KB, 40 KB, 64 Pins, TQFP-EP | Avnet America |
Where can I find additional details, specifications and documents for a XMC4200F64K256BAXQSA1?
Additional datasheets, footprints and schematics for XMC4200F64K256BAXQSA1 are listed on our Part Details page. You can also find images and similar parts to XMC4200F64K256BAXQSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMC4200F64K256BAXQSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMC4200F64K256BAXQSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMC4200F64K256BAXQSA1 fall under?
The XMC4200F64K256BAXQSA1 is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to XMC4200F64K256BAXQSA1 when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMC4200F64K256BAXQSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the XMC4200F64K256BAXQSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XMC4200F64K256BAXQSA1 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Rutronik and Future Electronics have stock available or on a lead time for XMC4200F64K256BAXQSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMC4200F64K256BAXQSA1 often in real-time on the comparison pages.
What if I can't find stock of XMC4200F64K256BAXQSA1?
You can fill out our help required form which you can use to request a quote for XMC4200F64K256BAXQSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.